EN
  • EN
  • DE

PI2EQX5804DNJE

Part No PI2EQX5804DNJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 5Gbps 100-LBGA (11x11)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 100-LBGA
Case / Package 100-LBGA (11x11)
Family Name PI2EQX5804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 176
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889062-PI2EQX5804DNJE
Ultra Librarian 3D Model Ultra Librarian PI2EQX5804DNJE CAD Model

Description

Diodes Incorporated PI2EQX5804DNJE: High-Performance ReDriver

The PI2EQX5804DNJE from Diodes Incorporated is a state-of-the-art signal ReDriver designed to enhance signal quality across high-speed interfaces. This advanced ReDriver is specifically engineered for applications that require improved signal integrity in environments where signals may degrade due to increased cable length, interconnects, or other forms of signal impairment.

Featuring four differential channels, the PI2EQX5804DNJE operates at a blazing speed of 8.0 Gbps per channel, making it an ideal solution for interfaces such as USB 3.2 Gen 1, SATA 3.0, and PCI Express 3.0. Its exceptional performance is well-suited for a variety of applications in the consumer, computing, and telecommunications sectors, including external storage devices, desktop and laptop computers, gaming consoles, and network equipment.

The device boasts a low power consumption design, which is critical for energy-sensitive applications. It operates on a single 3.3V supply, ensuring compatibility with a wide range of system architectures. The PI2EQX5804DNJE also features programmable equalization, flat gain, and output swing, providing designers with the flexibility to fine-tune the signal conditioning parameters to match specific system requirements.

Additionally, the PI2EQX5804DNJE offers automatic receiver detection and adaptive equalization, which simplifies the design process by eliminating the need for manual configuration. This feature ensures that the ReDriver can adjust to varying channel conditions on the fly, delivering optimal signal integrity without user intervention.

Housed in a compact 42-contact TQFN package, the PI2EQX5804DNJE is designed to save valuable board space. Its small form factor, combined with its high-performance capabilities, makes it an excellent choice for space-constrained applications where maintaining signal integrity is crucial.

In summary, the PI2EQX5804DNJE from Diodes Incorporated is a versatile and powerful ReDriver that offers superior signal enhancement capabilities, making it a go-to solution for maintaining high-speed data integrity across various applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,461 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess