The 049101.5NAT1 is a surface mount fuse manufactured by Littelfuse Inc. This fuse is designed to protect electronic circuits from overcurrent conditions. It is a small, fast-acting fuse that provides reliable protection in a variety of applications.
Applications
- Overcurrent protection in electronic circuits
- Protection of power supplies
- Safeguarding sensitive electronic components
- USB power protection
- Battery chargers
Features
- Surface mount design
- Fast-acting fuse
- Compact size
- RoHS compliant
- High inrush withstand capability
Benefits
- Provides reliable overcurrent protection
- Saves board space due to its small size
- Quick response to fault conditions
- Environmentally friendly due to RoHS compliance
- Suitable for automated assembly
Additional Details
The 049101.5NAT1 has a current rating of 1.5A and a voltage rating of 63V. Its small size makes it suitable for high-density PCB designs. The fuse is designed to quickly interrupt the current flow in the event of an overcurrent condition, protecting downstream components from damage. It's important to select the correct fuse rating to ensure proper circuit protection without nuisance tripping. The fuse complies with industry standards for safety and performance and is suitable for a wide range of electronic devices.