EN
  • EN
  • DE

SST29VF020-70-4C-NHE

Part No SST29VF020-70-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193369-SST29VF020-70-4C-NHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29VF020-70-4C-NHE CAD Model

Description

Microchip Technology SST29VF020-70-4C-NHE Flash Memory

The SST29VF020-70-4C-NHE is a high-performance flash memory chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile flash memory device is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, telecommunications, networking, and industrial control systems.

Key Features:

  • Memory Capacity: The SST29VF020-70-4C-NHE offers a storage capacity of 2 Mbit (256K x 8), providing ample space for firmware storage, parameter settings, or boot code.
  • Access Time: This device boasts a fast access time of 70 ns, allowing for quick read operations which is critical for high-speed microprocessor systems.
  • Interface: The memory chip utilizes a parallel interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V systems and ensuring stable performance across various operating conditions.
  • Package: Housed in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, the SST29VF020-70-4C-NHE is designed for surface mount technology, providing a compact footprint and reliable connection to the PCB.
  • Endurance: The flash memory chip is designed with high endurance, capable of withstanding at least 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 100 years, providing a secure and stable storage solution over an extended period.
  • Temperature Range: The device is operational over a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications:

The versatility of the SST29VF020-70-4C-NHE allows it to be used in a myriad of applications. Its robustness and reliability make it an ideal choice for mission-critical systems where data integrity and endurance are paramount. The device is commonly used in embedded systems, automotive electronics, medical devices, and consumer electronics that require long-term reliable data storage.

Conclusion:

The Microchip Technology SST29VF020-70-4C-NHE flash memory is a testament to the company's commitment to providing high-quality storage solutions that meet the needs of today's advanced electronic systems. With its fast access time, high endurance, and wide operating temperature range, this flash memory chip stands out as a dependable choice for designers and engineers looking to integrate robust data storage into their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2303 $66.9090
65+ $1.8307 $118.9955
100+ $1.7729 $177.2900
135+ $1.7163 $231.7005
175+ $1.6586 $290.2550
235+ $1.4876 $349.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess