EN
  • EN
  • DE

03540506Z

Part No 03540506Z
Manufacturer Littelfuse Inc.
Catalog Relay Sockets
Description RELAY HSG 5 POS WIRING HARNESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Housing
Number of Positions 5
Mounting Type Wiring Harness
Termination Style Quick Connect Terminals (Not Provided)
For Use With/Related Products ISO Relays
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550530-03540506Z
Ultra Librarian 3D Model Ultra Librarian 03540506Z CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 5 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS PANEL MOUNT / Relay Socket Panel Mount
Need more? Email Us
Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Schneider Electric
SOCKET RXZ -MIXED CONTACT - 7 A
Lowest to $1.4553
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess