EN
  • EN
  • DE

0314025.HXP

Part No 0314025.HXP
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE CERM 25A 250VAC 125VDC 3AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series 314
Packaging Bulk
Fuse Type Cartridge, Ceramic
Current Rating 25A
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Package 3AB, 3AG, 1/4" x 1-1/4"
Mounting Holder
Breaking Capacity @ Rated Voltage 100A AC, 400A DC
Melting I2t 1450
Approvals CE, K-MARK, PSE, UL
Operating Temperature Range -55°C ~ 125°C
Dimension 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Resistance 0.00235 Ohm
Win Source Part Number 759957-0314025.HXP
Popularity Medium
Supply and Demand Status Limited
Family Name 314
Introduction Date May 29, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 0314025.HXP CAD Model

Description

The 0314025.HXP from Littelfuse is a robust and reliable fuse designed to provide overcurrent protection in a variety of applications. This fuse is engineered to quickly interrupt circuits in the event of an overload or short circuit, preventing damage to sensitive components and minimizing the risk of fire or electrical hazards. Its compact size and durable construction make it suitable for use in demanding environments.

Applications

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • Lighting systems

Features

  • Fast-acting overcurrent protection
  • Compact size
  • High interrupting rating
  • Durable construction
  • RoHS compliant

Benefits

  • Protects circuits from damage due to overloads and short circuits
  • Reduces the risk of fire and electrical hazards
  • Increases the reliability of electronic equipment
  • Easy to install and replace
  • Suitable for a wide range of applications

Additional Details

The 0314025.HXP fuse has a current rating of 25A and a voltage rating of 250VAC. It is a fast-acting fuse, meaning it will quickly interrupt the circuit in the event of an overcurrent. The fuse has a high interrupting rating, which means it can safely interrupt high fault currents. The fuse is constructed from high-quality materials and is designed to withstand harsh environments. It is also RoHS compliant, meaning it does not contain any hazardous substances.

This fuse is commonly used in power supplies to protect against overloads and short circuits. It is also used in battery chargers to protect against overcurrents during charging. In consumer electronics, the fuse protects sensitive components from damage due to voltage spikes and surges. Industrial equipment utilizes these fuses for robust protection of internal circuitry. Lighting systems employ these fuses to prevent damage from ballast failure or other faults.

You May Also Be Interested in

Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7047 $52.8525
175+ $0.5783 $101.2025
270+ $0.5602 $151.2540
370+ $0.5421 $200.5770
480+ $0.5241 $251.5680
640+ $0.4698 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess