EN
  • EN
  • DE

PA-1151-18SE

Part No PA-1151-18SE
Manufacturer LITE-ON Technology
Catalog External/Internal (Off - Board) LED Drivers
Description LED DVR CC AC/DC 56-280V 530MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 305VAC
Voltage - Output 56 ~ 280V
Current - Output (Max) 530mA
Power (Watts) 150 W
Voltage - Isolation 3.75 kV
Dimming Analog
Features OCP, OTP, OVP, SCP
Operating Temperature -40°C ~ 55°C
Efficiency 91%
Termination Style Wire Leads
Size / Dimension 8.35" L x 2.36" W x 1.34" H (212.0mm x 60.0mm x 34.0mm)
Approval Agency cURus
Ultra Librarian 3D Model Ultra Librarian PA-1151-18SE CAD Model

Description

NULL

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 8.25-15V 1.07A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 201.6W 48-96V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess