EN
  • EN
  • DE

LTPL-P033WS57

Part No LTPL-P033WS57
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED COOL WHITE 5300K-6000K 6SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Cool
CCT (K) 5300K ~ 6000K
Flux @ 25°C, Current - Test 108lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 96 lm/W
CRI (Color Rendering Index) 65
Current - Max 500mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.059\
Ultra Librarian 3D Model Ultra Librarian LTPL-P033WS57 CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
GW JTLPS1.EM-KKKM-XX53-1 ams OSRAM White LEDs White 5000K CRI 80 DURIS E 2835 datasheet, inventory, & pricing.
Lowest to $0.0131
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess