EN
  • EN
  • DE

LTPL-P033MS28

Part No LTPL-P033MS28
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED WARM WHITE 2550K-3200K 6SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 2550K ~ 3200K
Flux @ 25°C, Current - Test 87lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 78 lm/W
CRI (Color Rendering Index) 80
Current - Max 500mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.059\
Ultra Librarian 3D Model Ultra Librarian LTPL-P033MS28 CAD Model

Description

NULL

You May Also Be Interested in

Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess