EN
  • EN
  • DE

LOPL-E011WA

Part No LOPL-E011WA
Manufacturer LITE-ON Technology
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD LOPL CL WHT STARBOARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Type LED Module
Color White, Cool
Configuration Starboard
Luminous Flux @ Current/Temperature 45lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 34 lm/W
Current - Max 350mA
CRI (Color Rendering Index) 85 (Typ)
Viewing Angle 110°
Size / Dimension 19.91mm Dia
Light Emitting Surface (LES) 8.00mm Dia
Lens Type Domed
Ultra Librarian 3D Model Ultra Librarian LOPL-E011WA CAD Model

Description

NULL

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
JKL Components Corp.
LED ENG WHT LNR STRIP 4100K 4M
Need more? Email Us
Luminus Devices Inc.
LED MOD PT-39 RED RECT
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5600K
Need more? Email Us
Adafruit Industries LLC
LED COB WM WHT LNR STRP 3000K
Need more? Email Us
Cree Inc.
LED ENG LMR4 WHT ROUND 4000K
Need more? Email Us
Citizen
LED COB CLU711 NEUT WH SQ 4000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE WH LNR STRP 3'
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQU 5000K
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess