EN
  • EN
  • DE

L135-R625003500000

Part No L135-R625003500000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON 3535L RED 625NM 3535
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Lumileds
Series LUXEON 3535L
Package Tape & Reel
Product Status Obsolete
Color Red
Wavelength 625nm (620nm ~ 630nm)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 57 lm/W
Current - Max 125mA
Luminous Flux @ Current/Temperature 12lm (10lm ~ 14lm)
Temperature - Test 25°C
Viewing Angle 115°
Mounting Type Surface Mount
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Size / Dimension 0.138" L x 0.134" W (3.50mm x 3.40mm)
Height - Seated (Max) 0.035" (0.90mm)
Thermal Resistance of Package 20°C/W
Base Product Number L135
Standard Package 5,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 876526-L135-R625003500000
Ultra Librarian 3D Model Ultra Librarian L135-R625003500000 CAD Model

Description

The L135-R625003500000 is a red color LED lighting component that belongs to the Optoelectronics - Color LED Lighting category.

  • Series: LUXEON 3535L
  • Size: 0.138" L x 0.134" W
  • Height: 0.035"
  • Maximum Current: 125mA
  • Viewing Angle: 115°
  • Forward Voltage: 2.1V
  • Wavelength: 625nm
  • Luminous Flux: 12lm @ 100mA and 25°C
  • Mounting Type: Surface Mount
  • Package: 1414
  • Product Status: Obsolete
  • Manufacturer: Lumileds

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess