EN
  • EN
  • DE

LTPL-P00DMS30

Part No LTPL-P00DMS30
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED LTPL WARM WHITE 3000K 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 16lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 133 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 80mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.055\
Ultra Librarian 3D Model Ultra Librarian LTPL-P00DMS30 CAD Model

Description

NULL

You May Also Be Interested in

Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess