EN
  • EN
  • DE

395100003

Part No 395100003
Manufacturer Molex, LLC
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 3POS STR 3.81MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Eurostyle ESE 39510
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Free Hanging (In-Line)
Current - UL 8A
Voltage - UL 300V
Wire Gauge or Range - AWG 16-30 AWG
Color Black
Operating Temperature Range -40°C ~ 115°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Torque - Screw 0.23 Nm (2.0 Lb-In)
Wire Strip Length 6.5mm
Contact Material Phosphor Bronze
Housing Material Polyamide (PA66), Nylon 6/6
Insulation Height 0.437" (11.10mm)
Win Source Part Number 763439-395100003
Popularity Medium
Supply and Demand Status Limited
Family Name 39510
Introduction Date April 23, 2010
ECCN EAR99
Country of Origin China, Germany, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 395100003 CAD Model

Description

The 39510-0003 from Molex is a 3-circuit right angle Euro plug connector with a black housing. It is designed for use in a variety of industrial applications, including automation, robotics, and process control. The connector features a rugged design and is capable of operating in harsh environmental conditions.

The 39510-0003 has a compact form factor and is easy to install and maintain. It features a positive-lock mating system that ensures a secure connection. The connector is also rated for high current and voltage applications.

Features:

  • 3-circuit right angle Euro plug connector
  • Black housing
  • Rugged design for harsh environments
  • Compact form factor
  • Easy to install and maintain
  • Positive-lock mating system
  • High current and voltage rating

Applications:

  • Industrial automation
  • Robotics
  • Process control
  • Manufacturing
  • Test and measurement
  • Medical devices

Benefits:

  • Reliable and secure connection
  • Compact and easy to install
  • Rugged and durable
  • High current and voltage rating
  • Versatile for a variety of applications

Specifications:

  • Number of circuits: 3
  • Connector type: Right angle Euro plug
  • Housing material: Black plastic
  • Contact material: Copper alloy
  • Current rating: 16A
  • Voltage rating: 600V
  • Operating temperature range: -40°C to +105°C

Conclusion:

The 39510-0003 from Molex is a reliable and versatile Euro plug connector that is ideal for a variety of industrial applications. It features a rugged design, high current and voltage rating, and is easy to install and maintain.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to $0.8732
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.8150
WAGO Corporation
SOCKET 3-POLE; BLACK
Lowest to $5.5080

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess