EN
  • EN
  • DE

LTPL-C08EQS30

Part No LTPL-C08EQS30
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED C08 WARM WHT 3000K 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 386lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 12V
Lumens/Watt @ Current - Test 92 lm/W
CRI (Color Rendering Index) 90
Current - Max 720mA
Viewing Angle 130°
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead Exposed Pad
Size / Dimension 0.256" L x 0.256" W (6.50mm x 6.50mm)
Height - Seated (Max) 0.156\
Ultra Librarian 3D Model Ultra Librarian LTPL-C08EQS30 CAD Model

Description

NULL

You May Also Be Interested in

Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess