Products specifications Report Issue?

Package Bulk
Product Status Active
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 4200mcd
Lens Style Round with Domed Top
Lens Size 4.80mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 36°
Mounting Type Through Hole
Wavelength - Dominant 625nm
Wavelength - Peak 626nm
Package / Case Radial
Size / Dimension 5.80mm Dia
Height (Max) 12.40mm
Ultra Librarian 3D Model Ultra Librarian LTL2V3EUJS CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for LTL-221
Broadcom Limited
Surface Mount Chip LEDs | LED ORANGE CLEAR CHIP SMD R/A
Lowest to $0.1895
ECAD model for HSMD-C110
LITE-ON Technology
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHJGTNN
LITE-ON Technology
LED GRN/RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-298WJ
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to $0.1643
ECAD model for LTST-S321GKT
LITE-ON Technology
LED GREEN CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KGKNN
LITE-ON Technology
LED AMBER CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHKYK
LITE-ON Technology
LED ORANGE-RED CLR 1208 SMD R/A
Need more? Email Us
ECAD model for LTST-S321EKT
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2H3KEK

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention