EN
  • EN
  • DE

LTC-2621CB

Part No LTC-2621CB
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.28\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 3
Size / Dimension 0.891" H x 0.394" W x 0.240" D (22.64mm x 10.00mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment Clock
Common Pin Common Anode
Color Blue
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 20mA
Millicandela Rating 2.6mcd
Wavelength - Peak 468nm
Power Dissipation (Max) 115mW
Package / Case 16-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian LTC-2621CB CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $4.4305
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess