Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Red
Wavelength 625nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.57V
Lumens/Watt @ Current - Test 41 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 37lm (Typ)
Temperature - Test 25°C
Viewing Angle 110°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\;5;9;7;10;8;3;4;2;1;2007;2460;475;4991;679;516;90;350;1080;2832;3845;3147;1830;754;600288;160;67;1416;1214;5732;1516;3970;1510;897;425;3010;404;1497;601886;365;751;28;5722;732;818;0;35556;68385;26301;30001;30004;73130;67977;67976;31146;31147;117195;89477;30007;63535;104901;30009;30012;98511;20811;111081;112850;97791;20810;53274;56199;43937;43304;60619;47328;47329;60618;19900;4264;31148;20813;77894;74444;59270;129735;1046;118947;66366;103003;22218;29975;17862;29982;52332;110743;110758;38500;110757;110759;38572;110749;63665;38323;110761;44638;129728;129788;38296;40968;110760;110762;85318;54919;68978;54839;110763;110750;38299;129727;38300;110764;39388;52110;75258;75259;44569;25622;68174;73994;57465;45849;30476;62434;19141;100937;59658;75254;52971;23102;62462;63539;73578;73583;101512;103849;73779;123673;62444;54242;69122;56175;69120;54241;69121;54240;62464;31152;38407;62423;106134;73579;109073;12787;53276;90316;20809;101764;20313;44389;31153;101766;101765;33961;48431;123184;61076;65485;33964;36842;33966;61080;130625;61081;116740;29442;29443;20310;129787;129789;86128;86129;86127;86130;86131;96865;98516;86123;33970;44497;122996;62428;119075;119074;25813;20309;62437;73580;63405;98293;22103;25511;31709;102282;26427;101755;22104;22105;69117;35424;53015;111722;69115;44219;50728;119745;43630;69118;22106;22107;29346;69116;22780;22784;22785;73495;62;61;3;2;243;804;250;1;17;6;0;2;4;7;1;1;313282;313344;836616;313316;722968;313317;313318;704707;320441;824761;320546;320568;320579;336554;486639;337923;346265;351158;365023;430632;382354;382400;386564;387404;390834;390840;395219;395444;395363;395370;395371;395372;395373;398757;471011;728692;419843;421080;423204;490068;446412;473053;220057;220058;220194;473047;220195;759436;446318;221459;221460;221461;766530;221462;473054;221464;221563;221564;759434;476685;759435;728728;713074;221651;718025;221652;810270;221653;221654;221695;473048;221696;824763;221756;221757;221758;221759;718500;221760;221761;221762;221763;221764;473050;221817;221856;221857;669872;221858;221861;221898;221900;221901;221902;221903;221934;221936;221937;836012;446319;222824;222825;222826;222827;222828;222829;729087;222917;745646;446323;222985;222986;222987;222988;223027;223028;223084;223085;728649;223086;223087;223089;223098;223138;223139;446321;446322;223220;766527;223221;223222;446320;818017;223972;728732;728733;223973;223974;223975;745643;661238;223977;661237;224134;224135;661240;224258;224259;224260;224261;446324;224307;661239;698381;486629;827817;486626;225719;810269;425723;446327;759433;760148;745645;237281;237282;760146;446328;706555;728735;745644;429043;237601;237602;685010;237603;760147;237604;486628;486627;239545;240251;765791;240327;240351;684999;759432;240447;240449;240450;727687;471741;240451;240452;240497;760459;240523;240524;240525;240568;240569;240571;240572;240573;240574;240575;240576;240620;729086;240621;241295;241296;745647;241297;241298;241354;484851;241391;669873;711447;241498;242135;446330;242236;711448;462374;243322;836013;446329;243651;244531;711446;244806;245570;245755;666859;246739;666860;246764;246765;728731;246792;246793;246795;246796;666861;246797;246819;246820;246821;246822;661248;766524;246823;247296;247298;247299;247300;247301;247302;247303;247304;247305;722986;247355;247356;247357;247358;247359;663493;247360;833633;247361;247387;766526;765793;247388;685000;666862;247389;247418;247419;247420;247421;247422;722985;738887;765789;766525;247493;247494;247573;468256;256480;256481;256515;256516;765794;258011;446333;836623;258113;782875;836011;258114;446332;661247;7831
Ultra Librarian 3D Model Ultra Librarian LOPL-E001R CAD Model

Description

NULL

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0975
ECAD model for WS2812C-2020-V1
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0739
ECAD model for WS2815B-V1
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0417
ECAD model for XL-5050RGBC-2812B
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1440
ECAD model for SK6812
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4434
ECAD model for 597-7701-507F
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0779
ECAD model for WS2812B-B/W
Dialight
Single Color LEDs GREEN DIFFUSED
Need more? Email Us
ECAD model for 597-3311-407
Kingbright
Single Color LEDs SMD LED RED
Lowest to $0.6295
ECAD model for KM-23ID-F
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us
ECAD model for XPEFAR-L1-R250-00601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention