Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White
Flux @ 25°C, Current - Test 28lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 21 lm/W
CRI (Color Rendering Index) 70 (Typ)
Current - Max 350mA
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\
Ultra Librarian 3D Model Ultra Librarian LOPL-E001M CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
LED SMLV36 WARM WHITE 3000K 1411 / LED Lighting SMLV36 White, Warm 3000K 3.4V 90mA 6-SMD, Flat Leads
Need more? Email Us
ECAD model for SMLV36WBFBW1
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
ECAD model for XBHAWT-00-0000-000LT40E3
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
ECAD model for ELYI-K72C5-0LPGS-P6500
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.8133
ECAD model for KW CELNM3.TK-S4S9-4L07M0-2686
Cree Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Uni-Color Cool White 6200K 2-Pin SMD EP
Need more? Email Us
ECAD model for XTEHVW-Q0-0000-00000LG50
Rohm Semiconductor
White LEDs White 66mW 20mA Side View
Lowest to $0.3799
ECAD model for SMLA12WBC7W1A
Cree Inc.
LED XLAMP COOL WHITE 5000K 4SMD / LED Uni-Color Cool White 5000K 75 4-Pin SMD T/R
Need more? Email Us
ECAD model for MLEAWT-A1-R250-0003E3
Toshiba Semiconductor and Storage
LED LETERAS WARM WHT 3000K 2SMD
Need more? Email Us
ECAD model for TL1L4-LW1,L
Luminus Devices Inc.
LED SBT-90 COOL WHITE 6500K 2SMD / CONTROL TOWER STACK LIGHT MOUNTING BASE, 40CM POLE MOUNT
Need more? Email Us
ECAD model for SBT-90-W65S-F71-NA100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention