EN
  • EN
  • DE

4N28S-TA1

Part No 4N28S-TA1
Manufacturer LITE-ON Technology
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO .5KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Number of Channels 1
Voltage - Isolation 500Vrms
Current Transfer Ratio (Min) 10% @ 10mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 80 mA
Vce Saturation (Max) 500mV
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Ultra Librarian 3D Model Ultra Librarian 4N28S-TA1 CAD Model

Description

NULL

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess