EN
  • EN
  • DE

US1G-7

Part No US1G-7
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Lite-On Inc.
Win Source Part Number 406817-US1G-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1G-7 CAD Model

Description

The US1G-7 is an ultrafast recovery rectifier diode manufactured by Lite-On Inc. It's designed for applications demanding rapid switching and minimal power loss. The '-7' likely indicates a specific packaging or testing variant. This diode is commonly used in high-frequency switching power supplies, inverters, and other power conversion circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • DC-DC converters
  • High-frequency rectification
  • Freewheeling diode applications
  • Snubber circuits

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High current capability
  • Surface Mount Device (SMD)
  • High Reliability
  • RoHS Compliant

Benefits:

  • Improved efficiency in high-frequency circuits due to reduced switching losses.
  • Lower power dissipation, leading to reduced heat generation.
  • Ability to handle high current surges without damage.
  • Suitable for automated assembly processes, reducing manufacturing costs.
  • Long-lasting performance and dependability.
  • Environmentally friendly due to compliance with RoHS standards.

Technical Specifications:

The US1G-7 features a low forward voltage drop, which minimizes power loss during conduction. Its key attribute is its ultrafast reverse recovery time, typically in the nanosecond range, crucial for minimizing losses in high-frequency switching applications. It is essential to consult the Lite-On Inc. datasheet for the US1G-7 to determine the exact maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and surge current rating (IFSM) to ensure it meets the specific requirements of the application. The package is typically a surface-mount type, such as SMA, to facilitate automated assembly.

When using the US1G-7, proper thermal management is important to prevent overheating, especially at higher currents. The diode should be mounted on a PCB with adequate heat dissipation capabilities. Refer to the datasheet for recommended soldering profiles and mounting guidelines. This rectifier offers a reliable and efficient solution for a wide array of power conversion applications, providing a balance of speed, current handling, and ease of assembly.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess