EN
  • EN
  • DE

TD10KN

Part No TD10KN
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 757327-TD10KN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD10KN CAD Model

Description

The TD10KN is a series of SMD (Surface Mount Device) LED lamps manufactured by Lite-On Inc. These LEDs are designed for various indicator and display applications, offering a compact size and reliable performance. Their surface-mount design simplifies assembly and makes them suitable for automated manufacturing processes.

Applications:

  • Indicator lights on electronic devices
  • Backlighting for LCDs and keypads
  • Automotive lighting
  • Consumer electronics displays
  • Industrial control panels

Features:

  • Small SMD package
  • Wide viewing angle
  • Available in various colors (red, green, blue, yellow, etc.)
  • High luminous intensity options
  • Low power consumption
  • Long lifespan

Benefits:

  • Reduced board space requirements due to compact size
  • Improved visibility due to wide viewing angle
  • Versatile design options with various color choices
  • Enhanced display brightness with high luminous intensity options
  • Energy efficiency due to low power consumption
  • Extended product lifespan due to LED technology

Additional Details:

The TD10KN series comes in different color options and luminous intensity levels. The typical forward voltage ranges from approximately 1.8V to 3.3V, depending on the LED's color. The recommended forward current typically ranges from 2mA to 20mA. Exact specifications for color, luminous intensity, forward voltage, and forward current must be obtained from the specific TD10KN variant datasheet. The LEDs are RoHS compliant, meaning they do not contain hazardous substances. The SMD package allows for easy pick-and-place assembly on PCBs. Proper heat sinking is generally not required for these LEDs due to their low power consumption, but it's good practice to keep the junction temperature within specified limits to ensure optimal performance and lifespan. These reliable and versatile LEDs are suitable for a wide range of applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess