EN
  • EN
  • DE

MOC3020

Part No MOC3020
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Triac, SCR Output
Manufacturer Lite-On Inc.
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 30mA
Current - Hold (Ih) 250μA (Typ)
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Device Package 6-DIP
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 024168-MOC3020
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Consumer Electronics
Quantity per package 65
Ultra Librarian 3D Model Ultra Librarian MOC3020 CAD Model

Description

The Lite-On Inc. MOC3020 is a high-performance optoisolator that features a triac output.

  • Output: Triac
  • Applications: Industrial, motor drive & control, and consumer electronics
  • Current Rating: 50mA
  • Forward Voltage: 1.15V
  • Voltage Rating: 400V
  • Isolation Voltage: 5000Vrms
  • Package: 6-DIP
  • Temperature Range: -40°C to 100°C
  • Approvals: CQC, CSA, TUV, UL, and VDE
  • Market Status: Common-used part with high popularity

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1443 $50.5050
845+ $0.1184 $100.0480
1,310+ $0.1147 $150.2570
1,805+ $0.1110 $200.3550
2,330+ $0.1073 $250.0090
3,120+ $0.0962 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,445 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess