EN
  • EN
  • DE

MBRF10200CT.TU

Part No MBRF10200CT.TU
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830339-MBRF10200CT.TU
Ultra Librarian 3D Model Ultra Librarian MBRF10200CT.TU CAD Model

Description

The MBRF10200CT.TU is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. This rectifier features a low forward voltage drop and fast switching speeds, making it suitable for efficiency-critical applications.

Applications

  • High-Frequency Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • Solar Inverters

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Surge Current Capability
  • High Junction Temperature Capability
  • RoHS Compliant

Benefits

  • Increased efficiency due to reduced power losses associated with the low forward voltage drop.
  • Improved performance in high-frequency circuits due to the fast switching speed.
  • Enhanced reliability with the high surge current capability.
  • Suitability for high-temperature environments.
  • Environmentally friendly.

Additional Details

The MBRF10200CT.TU has a maximum repetitive peak reverse voltage of 200V and a forward current of 10A. It is packaged in a TO-220AB package. The operating junction temperature range is -65°C to +150°C. The low forward voltage drop minimizes power dissipation, while the fast switching speed reduces switching losses. The device’s high surge current capability ensures it can withstand transient voltage spikes, improving overall system reliability. The TO-220AB package provides good thermal performance, allowing for efficient heat dissipation.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess