EN
  • EN
  • DE

LTW-5630AZL40

Part No LTW-5630AZL40
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED AZL NEUTRAL WHITE 4000K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 17 Weeks
Features LED Lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Manufacturer Lite-On Inc.
Series AZL
Package Reel - TR
Mounting Surface Mount
Package 4-SMD, Flat Lead Exposed Pad
Case / Package 5630
Family Name LTW-5630
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 160-2094-2, 160-2094-6, 160-2094-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924611-LTW-5630AZL40
Ultra Librarian 3D Model Ultra Librarian LTW-5630AZL40 CAD Model

Description

The Lite-On Inc. 924611-LTW-5630AZL40 is a high popularity electronic component that is in balance supply and demand status.

  • Manufacturer: Lite-On Inc.
  • Category: Optoelectronics
  • Series: AZL series
  • Feature: LED lighting series White, Neutral 4000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
  • Package: Reel - TR
  • Quantity per package: 3000
  • Estimated Production Lead Time: 17 weeks
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.40.2000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess