EN
  • EN
  • DE

LTW-270TLA

Part No LTW-270TLA
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description Property of Lite-On Only | LED WHITE SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel
Status Obsolete
Color White
Configuration Standard
Lens Color Yellow
Millicandela Rating 112.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.20mm x 0.60mm
Voltage - Forward (Vf) 3.1V
Current - Test 10mA
Viewing Angle 130°
Mounting Style SMT, Right Angle
Manufacturer Package 0603 (1608 Metric)
Supplier Device Package SMD
Parts Dimension 1.60mm L x 1.15mm W
Height (Maximum) 0.60mm
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1209505-LTW-270TLA
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTW-270TLA CAD Model

Description

The LTW-270TLA is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indicator and display applications, providing a bright and reliable light source. Its compact package allows for high-density mounting on printed circuit boards, making it suitable for space-constrained designs.

Applications

  • Indicator lights
  • Backlighting for LCD displays
  • Status indicators
  • Consumer electronics
  • Automotive lighting

Features

  • Surface mount package: Facilitates automated assembly and high-density mounting.
  • High brightness: Provides a clear and visible light output.
  • Low power consumption: Reduces energy usage and extends battery life.
  • Long lifespan: Offers durable and reliable performance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient Illumination: Provides bright and reliable light output with low power consumption.
  • Compact Design: The small surface mount package allows for use in space-constrained applications.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing processes.
  • Long-Term Reliability: Offers durable performance and extended lifespan, reducing maintenance costs.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The LTW-270TLA comes in a small surface mount package, such as a 1206 or similar. It typically operates at a forward voltage of around 2V and offers a viewing angle suitable for various indicator applications. This LED is commonly used in electronic devices, automotive dashboards, and other applications where a reliable and efficient light source is needed. Its robust design ensures stable performance in a variety of operating conditions.

You May Also Be Interested in

Citizen
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Lowest to $0.3754
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0709
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,175+ $0.0179 $200.0325
14,455+ $0.0173 $250.0715
19,355+ $0.0155 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess