EN
  • EN
  • DE

LTW-193ZDM5

Part No LTW-193ZDM5
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description OPTOELECTRONICS - SMD Chip LED - Top View White Chip LED, Chormaticity Coordinates TYP.x: 0.314.y: 0.315 at 5mA, 21.0...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072952-LTW-193ZDM5
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTW-193ZDM5 CAD Model

Description

The LTW-193ZDM5 is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indication and illumination applications where a compact and efficient light source is required.

Applications

  • Backlighting for LCD screens
  • Indicator lights on electronic devices
  • Automotive lighting applications (e.g., dashboard indicators)
  • Consumer electronics (e.g., power indicators on appliances)
  • General illumination purposes

Features

  • Surface Mount Technology (SMT) compatible
  • Compact size for high-density mounting
  • High luminous intensity
  • Wide viewing angle
  • Long operating life
  • Low power consumption
  • RoHS compliant

Benefits

  • Reduced board space requirements due to small size
  • Easy integration into automated assembly processes
  • Bright and clear light output for effective indication
  • Consistent color performance
  • Improved reliability and longevity
  • Energy efficient operation, minimizing power consumption
  • Environmentally friendly due to RoHS compliance

Additional Details

While specific technical specifications such as exact wavelength, forward voltage, and luminous intensity depend on the exact binning and manufacturing batch, the LTW-193ZDM5 typically operates with a forward current of around 20mA and a forward voltage between 1.8V and 3.6V. The LED package is designed for reflow soldering. Refer to the manufacturer's datasheet for precise electrical and optical characteristics for a specific batch of parts. The package type is typically a small outline transistor (SOT) package.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess