EN
  • EN
  • DE

LTV844A1

Part No LTV844A1
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Optocoupl Ac-in 4-CH Trans Dc-out 16PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 1072938-LTV844A1
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV844A1 CAD Model

Description

The LTV-844A1 is a quad-channel phototransistor optocoupler manufactured by Lite-On Inc. It integrates four independent channels of gallium arsenide infrared emitting diodes optically coupled to silicon planar phototransistors. This multi-channel design offers high isolation between input and output circuits, making it ideal for applications requiring dense isolation solutions.

Applications:

  • Programmable Logic Controllers (PLCs): High-density isolation for I/O modules.
  • Industrial Control Systems: Multi-channel isolation in industrial automation equipment.
  • Data Acquisition Systems: Isolating multiple data channels simultaneously.
  • Power Supplies: Feedback control in multi-output power supplies.
  • Motor Control: Isolation for motor drive control signals.

Features:

  • Quad-Channel Configuration: Four independent channels in a single package.
  • High Isolation Voltage: Robust electrical isolation between input and output.
  • Compact Package: Reduces board space requirements.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer across all channels.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Density: Provides four isolation channels in a compact package, saving board space.
  • Enhanced Isolation: Protects sensitive control circuits from high voltage and transients.
  • Improved System Reliability: Reduces the risk of component damage due to electrical noise and interference.
  • Simplified Design: Streamlines circuit design by providing multiple isolated channels in one device.
  • Enhanced Safety: Improves safety by isolating high-voltage sections from low-voltage control circuitry.

Additional Details:

The LTV-844A1 is typically housed in a 16-pin DIP package. Each channel consists of an infrared LED input and a phototransistor output. When current flows through the LED in a channel, it emits infrared light, activating the corresponding phototransistor and allowing current to flow in the output circuit. Key specifications include isolation voltage, CTR range for each channel, forward current, and collector-emitter voltage. The device is designed for through-hole PCB mounting.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess