EN
  • EN
  • DE

LTV816S2TPA-V-G

Part No LTV816S2TPA-V-G
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003035-LTV816S2TPA-V-G
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV816S2TPA-V-G CAD Model

Description

The LTV-816S-2TPA-V-G is a single channel phototransistor optocoupler manufactured by Lite-On Inc. It provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler is commonly used in various industrial and consumer electronics applications.

Applications:

  • Power Supplies
  • Industrial Control Systems
  • Microcontroller Interfaces
  • Signal Isolation
  • Noise Isolation

Features:

  • Channel Number: Single
  • Input Forward Voltage: 1.25V (Typical)
  • Forward Current: 50mA
  • Collector-Emitter Voltage: 80V
  • Current Transfer Ratio (CTR): 50% - 600%
  • Isolation Voltage: 5000 Vrms
  • Operating Temperature: -30°C to +100°C
  • Package Type: SOP-4
  • RoHS Compliant

Benefits:

  • Electrical Isolation: Provides high voltage isolation between input and output.
  • Noise Immunity: Isolates sensitive circuits from noise and transients.
  • Compact Size: Small SOP-4 package saves board space.
  • Wide CTR Range: Offers flexibility in circuit design.
  • High Reliability: Designed for long-term reliable operation.
  • RoHS Compliant: Environmentally friendly.

Additional Details:

The LTV-816S-2TPA-V-G optocoupler consists of an infrared emitting diode and a phototransistor. When current flows through the input diode, it emits infrared light, which activates the phototransistor, causing it to conduct. This allows for signal transfer without a direct electrical connection. The current transfer ratio (CTR) specifies the ratio of output current to input current. A higher CTR means that a smaller input current is required to achieve a given output current. The 5000 Vrms isolation voltage provides a high level of protection against high voltage transients. The SOP-4 package is suitable for surface mount assembly. The wide operating temperature range allows for use in various environments. This optocoupler is commonly used to isolate microcontroller outputs from high-voltage circuits, such as motor drives and power supplies. It is also used to isolate sensitive analog signals from noise and interference. Its robust design and comprehensive feature set make it a reliable choice for isolation applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess