EN
  • EN
  • DE

LTV816S-TP

Part No LTV816S-TP
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTV-816S-TP Liteon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072924-LTV816S-TP
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV816S-TP CAD Model

Description

The LTV816S-TP is a surface-mount phototransistor optocoupler manufactured by Lite-On Inc. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. This optocoupler is designed for applications where electrical isolation is required between circuits, especially in space-constrained applications due to its surface-mount design.

Applications

  • Power Supplies: Used for feedback isolation in switching mode power supplies (SMPS).
  • Industrial Control Systems: Provides isolation for control signals in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor Control Circuits: Isolates control signals in motor drive applications.
  • Data Communication: Provides isolation in data transmission lines to prevent ground loops and noise.
  • Measurement and Instrumentation: Protects sensitive measurement equipment from high voltage and noise.

Features

  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving throughput.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • Compact Size: Small footprint is ideal for applications where board space is limited.
  • CTR (Current Transfer Ratio): Provides efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Reduced Manufacturing Costs: Surface mount design allows for automated assembly, lowering production expenses.
  • Enhanced Safety: High isolation voltage protects circuits and personnel from potentially hazardous voltages.
  • Improved Noise Immunity: Minimizes the effects of electrical noise and transients on sensitive circuits.
  • Space Saving: Compact package is beneficial in applications with limited board space.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.

Additional Details

The LTV816S-TP typically operates with a forward current (IF) of around 20mA. It's designed for reflow soldering processes. The collector-emitter voltage (VCEO) and current transfer ratio (CTR) are key parameters for design considerations. Refer to the Lite-On Inc. datasheet for detailed electrical specifications and application guidelines, including recommended reflow soldering profiles.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess