EN
  • EN
  • DE

LTV816S-TA-B

Part No LTV816S-TA-B
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828807-LTV816S-TA-B
Ultra Librarian 3D Model Ultra Librarian LTV816S-TA-B CAD Model

Description

The LTV816S-TA-B is a phototransistor optocoupler manufactured by Lite-On Inc. It provides galvanic isolation between input and output circuits, protecting sensitive components from high voltages and preventing ground loops. It is a commonly used component in various electronic applications requiring electrical isolation.

Applications

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Power Supplies
  • Microcontroller Interfacing
  • Signal Isolation

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): The 'B' designation likely indicates a specific CTR range.
  • Surface Mount: Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Protects sensitive circuitry from high voltage transients and surges.
  • Improved Signal Integrity: Eliminates ground loops and reduces noise in signal transmission.
  • Simplified Circuit Design: Reduces the complexity of isolating different circuit sections.
  • Increased Reliability: Protects against voltage spikes and other electrical disturbances.
  • Cost-Effective Isolation: Provides a simple and economical method for electrical isolation.

Additional Details

The LTV816S-TA-B consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor. This allows current to flow from the collector to the emitter of the phototransistor, providing an isolated signal path.

The 'S' in the part number usually indicates that it is a surface mount device. The 'TA' suffix likely refers to specific packaging or testing characteristics. The 'B' in the part number relates to a specific Current Transfer Ratio (CTR) range.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess