EN
  • EN
  • DE

LTV814S2TPGB-V-AB

Part No LTV814S2TPGB-V-AB
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991241-LTV814S2TPGB-V-AB
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV814S2TPGB-V-AB CAD Model

Description

The LTV814S2TPGB-V-AB is a single channel phototransistor optocoupler manufactured by Lite-On Inc. This optocoupler provides electrical isolation between input and output circuits, allowing for safe and reliable signal transfer. It consists of an infrared emitting diode (IRED) and a phototransistor in a compact package.

Applications:

  • Industrial control systems: For isolating control signals from high-voltage power circuits.
  • Power supplies: To provide feedback isolation in switching power supplies.
  • Motor control circuits: For isolating microcontroller outputs from motor drive circuits.
  • Digital logic inputs: As an interface between different logic levels with electrical isolation.
  • Telecommunications equipment: For isolating subscriber line interfaces.

Features:

  • Single Channel: Contains one optocoupler channel.
  • Phototransistor Output: Provides a transistor output that switches in response to the input signal.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Allows for use in space-constrained applications.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects circuits from voltage spikes.
  • Signal Transfer: Enables reliable signal transmission across isolated circuits.
  • Noise Reduction: Minimizes noise coupling between input and output.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces.

Additional Details:

The LTV814S2TPGB-V-AB has a high isolation voltage rating, indicating the maximum voltage difference that can safely exist between the input and output. The current transfer ratio (CTR) is a critical parameter that defines the ratio of output current to input current. The forward voltage drop of the input diode and the collector-emitter saturation voltage of the output transistor are key electrical characteristics. Optocouplers are essential components in systems requiring electrical isolation for safety and performance. The LTV814S2TPGB-V-AB from Lite-On offers a reliable and compact solution for isolating signals in a wide range of applications. It is crucial to consult the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2733 $58.7595
515+ $0.2243 $115.5145
800+ $0.2173 $173.8400
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,905+ $0.1823 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess