EN
  • EN
  • DE

KPS28010CTLD

Part No KPS28010CTLD
Manufacturer COSMO
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-4-1.27mm
Rise Time 3us
Output Current 50mA
Fall Time 5us
Vce Saturation(VCE(sat)) 100mV@10mA,2mA
Load Voltage 80V
Reverse Voltage 6V
Current Transfer Ratio 600%;300%
Voltage - Forward(Vf) 1.1V
Forward Current(If) 50mA
Number of Channels 1
Operating Temperature -55℃~+115℃
Output Type Phototransistor
Input Type DC
Isolation Voltage(Vrms) 3.75kV
Ultra Librarian 3D Model Ultra Librarian KPS28010CTLD CAD Model

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0845 $50.2775
1,445+ $0.0693 $100.1385
2,240+ $0.0671 $150.3040
3,080+ $0.0650 $200.2000
3,985+ $0.0628 $250.2580
5,330+ $0.0563 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess