EN
  • EN
  • DE

LTV-816-CD-LG

Part No LTV-816-CD-LG
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828802-LTV-816-CD-LG
Ultra Librarian 3D Model Ultra Librarian LTV-816-CD-LG CAD Model

Description

The LTV-816-CD-LG is a single-channel phototransistor optocoupler produced by Lite-On Inc. This device provides electrical isolation between circuits, preventing high voltages and transients from damaging sensitive components. It accomplishes this by using an infrared emitting diode (IRED) to transmit a signal to a phototransistor across an isolation barrier.

Applications

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Power Supply Isolation
  • Microcontroller Input/Output Isolation
  • Data Transmission in Noisy Environments

Features

  • High Isolation Voltage: Offers significant electrical isolation, protecting circuits from voltage spikes.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): The 'CD' likely designates a specific CTR range.
  • RoHS Compliant: Adheres to environmental standards regarding hazardous substances.
  • Low Input Current: Requires minimal current to activate the input diode.

Benefits

  • Improved Safety: Protects against high voltage transients and electrical noise.
  • Enhanced Signal Integrity: Prevents ground loops and reduces noise interference.
  • Simplified Circuit Design: Eases the implementation of isolation in various applications.
  • Increased System Reliability: Reduces the risk of damage from electrical disturbances.
  • Cost-Effective Solution: Provides a relatively inexpensive means of achieving electrical isolation.

Additional Details

The LTV-816-CD-LG consists of an IRED and a phototransistor separated by an insulating layer. When the IRED is energized, it emits infrared light that triggers the phototransistor, allowing current to flow. This optical coupling provides electrical isolation.

The 'LG' suffix may refer to specific packaging or testing parameters relevant to the application. The 'CD' portion indicates a defined Current Transfer Ratio range, ensuring that the device meets specific performance criteria.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess