EN
  • EN
  • DE

LTV-357T-TP-A

Part No LTV-357T-TP-A
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828795-LTV-357T-TP-A
Ultra Librarian 3D Model Ultra Librarian LTV-357T-TP-A CAD Model

Description

The LTV-357T-TP-A is a single-channel phototransistor output optocoupler manufactured by Lite-On Inc. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltage or electrical noise. The device utilizes a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. This configuration allows for signal transmission while maintaining a high level of electrical isolation.

Applications:

  • Switch Mode Power Supplies (SMPS): Used for feedback control and isolation between the primary and secondary sides.
  • Industrial Control Systems: Isolates control signals in industrial automation equipment.
  • Programmable Logic Controllers (PLCs): Isolates input/output modules in PLCs.
  • Microcontroller Interfaces: Provides isolation between microcontrollers and external devices.
  • Data Communication Systems: Prevents ground loops and isolates communication lines.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output.
  • Compact Package: Designed for space-constrained applications.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high voltage.
  • Improved Noise Immunity: Reduces electrical noise in sensitive circuits.
  • Increased System Reliability: Prevents ground loops and damage from voltage transients.
  • Simplified Design: Easier to integrate into existing systems.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The LTV-357T-TP-A typically consists of a gallium arsenide (GaAs) infrared LED optically coupled to a silicon NPN phototransistor. It is usually available in a surface-mount package. Key electrical specifications include isolation voltage, forward current, collector-emitter voltage, and current transfer ratio (CTR). Consult the datasheet for specific values and operating characteristics. The suffix "-TP" likely indicates tape and reel packaging, and "-A" may denote a specific grade or characteristic within the LTV-357T series.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess