EN
  • EN
  • DE

LTST-T675KGKSL

Part No LTST-T675KGKSL
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072876-LTST-T675KGKSL
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-T675KGKSL CAD Model

Description

The LTST-T675KGKSL is a bi-color (green and yellow-green) LED lamp manufactured by Lite-On Inc. It is designed for applications that require two distinct colors for indication or display purposes. The device is housed in a compact package, making it suitable for high-density board layouts. The LED provides stable and reliable light output, ensuring long-term performance in various operating conditions.

Applications

  • Status indicators in electronic devices
  • Control panels
  • Medical equipment
  • Telecommunications equipment
  • Consumer electronics
  • Automotive dashboards

Features

  • Bi-color LED (Green and Yellow-Green)
  • Compact package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Lead-free and RoHS compliant
  • Reflow solderable

Benefits

  • Versatile Indication: Provides two distinct colors (green and yellow-green) in one package, allowing for diverse status indications and simplified circuit design.
  • Space Saving: The compact package minimizes board space requirements, enabling higher density designs.
  • Energy Efficient: Low power consumption contributes to overall energy savings, making it suitable for battery-powered devices.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Easy Assembly: Compatible with standard reflow soldering processes for efficient manufacturing.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental standards.

Technical Specifications

The LTST-T675KGKSL features specific forward voltage and current ratings for both the green and yellow-green LEDs, as well as a typical luminous intensity and viewing angle. Consult the manufacturer's datasheet for detailed electrical and optical characteristics. The device is designed to withstand reflow soldering temperatures. This LED is an excellent choice for applications that require a reliable and space-efficient bi-color light source.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess