EN
  • EN
  • DE

LTST-C195GAKT

Part No LTST-C195GAKT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0605
Depth 1.6 mm
Dominant Wavelength 605 nm
Forward Current 30 mA
Forward Voltage 2.6 V
Length 1.5 mm
Lens Style Colorless, Diffused
Luminous Intensity 90 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 2
Number of LEDs 2
Number of Pins 4
Power Dissipation 100 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 130 °
Win Source Part Number 1001935-LTST-C195GAKT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C195GAKT CAD Model

Description

The LTST-C195GAKT is a surface mount LED designed for use in electronic circuits.

  • Win Source Part Number: 1001935
  • Category: OEM Parts(J-L)
  • Length: 1.5 mm
  • Depth: 1.6 mm
  • Number of Elements: 2
  • Viewing Angle: 130 °
  • Forward Voltage: 2.6 V
  • Luminous Intensity: 90 mcd
  • Power Dissipation: 100 mW
  • Forward Current: 30 mA
  • Reverse Voltage: 5 V
  • Number of Pins: 4
  • Dominant Wavelength: 605 nm
  • Lens Style: Colorless, Diffused
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0545 $50.1400
2,235+ $0.0448 $100.1280
3,460+ $0.0434 $150.1640
4,765+ $0.0420 $200.1300
6,160+ $0.0406 $250.0960
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess