EN
  • EN
  • DE

LTST-C191TBKT-2A

Part No LTST-C191TBKT-2A
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828742-LTST-C191TBKT-2A
Ultra Librarian 3D Model Ultra Librarian LTST-C191TBKT-2A CAD Model

Description

The LTST-C191TBKT-2A is a subminiature Surface Mount Technology (SMT) LED manufactured by Lite-On Inc. This LED is designed for applications requiring a small footprint, efficient light output, and ease of integration into automated assembly processes. It is typically used for indication and display purposes in a variety of electronic devices.

Applications

  • Indicator lights on consumer electronics (e.g., appliances, audio equipment)
  • Backlighting for small LCD displays
  • Status indicators on computer peripherals (e.g., printers, routers)
  • Panel indicators in industrial equipment
  • Automotive interior lighting

Features

  • Subminiature package: Extremely compact size for high-density mounting.
  • Surface Mount Technology (SMT): Compatible with automated pick-and-place assembly.
  • High luminous intensity: Provides a bright and easily visible light output.
  • Wide viewing angle: Ensures visibility from a broad range of angles.
  • RoHS compliant: Meets environmental regulations, lead-free construction.

Benefits

  • Space-saving design: Ideal for applications with limited board space.
  • Reduced assembly costs: SMT design simplifies manufacturing processes.
  • Improved visibility: Enhances clarity and ease of observation for users.
  • Extended lifespan: Offers long operational life, minimizing maintenance.
  • Environmentally responsible: Contributes to sustainable practices with RoHS compliance.

Additional Details

The LTST-C191TBKT-2A LED typically operates with a forward current of approximately 20mA. The specific color and luminous intensity may vary based on binning and manufacturing tolerances. It is engineered for reflow soldering following JEDEC industry standards for SMT components. Consult the manufacturer's datasheet for comprehensive electrical and optical characteristics, encompassing forward voltage, wavelength, and viewing angle specifications. Proper thermal management is crucial for maximizing the LED's lifespan and performance. Ensure appropriate PCB design and heat sinking if operating at higher currents or in high ambient temperature conditions.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,195+ $0.0228 $50.0460
5,320+ $0.0188 $100.0160
8,245+ $0.0182 $150.0590
11,365+ $0.0176 $200.0240
14,710+ $0.0170 $250.0700
19,740+ $0.0152 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528,520 pieces
MOQ: 2195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess