EN
  • EN
  • DE

LTST-C191KSKT-5A

Part No LTST-C191KSKT-5A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Chip Led Yellow Clear 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984352-LTST-C191KSKT-5A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C191KSKT-5A CAD Model

Description

The LTST-C191KSKT-5A is a surface-mount (SMD) LED manufactured by Lite-On Inc. It is a small, high-brightness LED typically used for indicator lights, backlighting, and other general-purpose illumination applications.

Applications:

  • Indicator lights: Used as status indicators on electronic devices.
  • Backlighting: Provides illumination for LCD screens and keypads.
  • Consumer electronics: Found in various household appliances and gadgets.
  • Automotive applications: Used in instrument panels and interior lighting.
  • Industrial equipment: Indicator lights and displays on machinery and control panels.

Features:

  • Small size: Compact package for space-constrained applications.
  • High brightness: Provides a bright and clear light output.
  • Surface mount: Easy to integrate into automated assembly processes.
  • Wide viewing angle: Provides a broad illumination range.
  • Long lifespan: Offers extended operational life for reliable performance.

Benefits:

  • Improved visibility: Enhances the clarity of indicator lights and displays.
  • Energy efficiency: Low power consumption for extended battery life.
  • Reliable performance: Consistent light output over its lifespan.
  • Compact design: Enables miniaturization of electronic devices.
  • Easy integration: Simplifies the manufacturing process.

Additional Details:

The LTST-C191KSKT-5A is typically available in a standard SMD package. The forward voltage is generally around 2V, and the forward current is usually around 20mA. The luminous intensity varies depending on the color of the LED. It is designed to be reflow soldered and is RoHS compliant. The operating temperature range is typically between -40°C and +85°C. This LED provides a reliable and efficient lighting solution for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0382
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
10,000+ $0.0173 $173.0000
13,335+ $0.0173 $230.6955
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,780 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess