EN
  • EN
  • DE

LTST-020QRL

Part No LTST-020QRL
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 300mcd
Lens Style/Size Rectangle with Flat Top
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 110°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 624nm
Height (Max) 0.60mm
Win Source Part Number 1064396-LTST-020QRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-020QRL CAD Model

Description

The Lite-On Inc. LTST-020QRL is an optoelectronic component that is used for various applications.

  • Mounting Type: Surface Mount, Right Angle
  • Color: Red
  • Voltage - Forward (Vf) (Typ): 2V
  • Viewing Angle: 110°
  • Millicandela Rating: 300mcd
  • Lens Style: Rectangle with Flat Top
  • Wavelength - Dominant: 624nm
  • Height (Max): 0.60mm
  • Supply & Demand Status: Balance

You May Also Be Interested in

Citizen
Lowest to $0.0497
Citizen
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1692 $58.3740
835+ $0.1390 $116.0650
1,290+ $0.1346 $173.6340
1,775+ $0.1302 $231.1050
2,295+ $0.1259 $288.9405
3,075+ $0.1129 $347.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess