EN
  • EN
  • DE

LTR-778ALS-BE22SA

Part No LTR-778ALS-BE22SA
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072834-LTR-778ALS-BE22SA
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTR-778ALS-BE22SA CAD Model

Description

The LTR-778ALS-BE22SA is an ambient light sensor (ALS) manufactured by Lite-On Inc. This sensor is designed to accurately measure the intensity of ambient light and convert it into a digital signal. It is commonly used in various electronic devices to enable automatic brightness adjustment of displays, which helps to conserve power and provide a comfortable viewing experience for the user. The LTR-778ALS-BE22SA features a compact package and high sensitivity, making it suitable for integration into a wide range of applications.

Applications

  • Mobile phones
  • Tablets
  • Notebook computers
  • LCD monitors
  • Televisions
  • Outdoor lighting control systems

Features

  • High sensitivity to ambient light
  • Digital output (I2C interface)
  • Wide dynamic range
  • Compact package
  • Low power consumption
  • Excellent temperature compensation

Benefits

  • Automatic display brightness adjustment
  • Power saving in portable devices
  • Improved user experience
  • Extended battery life
  • Accurate light sensing in various environments

Additional Details

The LTR-778ALS-BE22SA utilizes an advanced photodiode and signal processing circuitry to achieve high accuracy and sensitivity. The I2C interface allows for easy communication with microcontrollers and other digital devices. The sensor's wide dynamic range ensures accurate measurements in both low-light and bright-light conditions. The device also incorporates temperature compensation to minimize the effects of temperature variations on the sensor's output. This ambient light sensor is an essential component in modern electronic devices, providing a reliable and accurate way to measure ambient light levels and optimize display brightness for enhanced user experience and energy efficiency.

The sensor's spectral response is designed to closely match the human eye's sensitivity to light, providing a natural and accurate representation of perceived brightness. The integrated interrupt function allows the host microcontroller to be alerted only when a significant change in ambient light level occurs, further reducing power consumption. The LTR-778ALS-BE22SA is also designed to be resistant to infrared (IR) radiation, ensuring accurate ambient light measurements even in environments with high IR content.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $1.6320
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1823 $65.4690
65+ $1.7906 $116.3890
100+ $1.7347 $173.4700
140+ $1.6787 $235.0180
180+ $1.6228 $292.1040
240+ $1.4548 $349.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess