EN
  • EN
  • DE

LTR-5576D-M

Part No LTR-5576D-M
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828726-LTR-5576D-M
Ultra Librarian 3D Model Ultra Librarian LTR-5576D-M CAD Model

Description

The LTR-5576D-M is an ambient light and proximity sensor manufactured by Lite-On Inc. This sensor integrates both ambient light sensing (ALS) and proximity detection functionalities into a single package. It is designed for use in a wide range of applications, particularly in mobile devices and consumer electronics, where it can automatically adjust screen brightness and enable proximity-based features.

Applications:

  • Mobile Phones: Automatic display brightness adjustment and disabling the touchscreen during calls (proximity sensing).
  • Tablets: Similar to mobile phones, adjusting display brightness and enabling/disabling features based on proximity.
  • Notebook Computers: Adjusting screen brightness and enabling/disabling features based on user proximity.
  • Wearable Devices: Enable gesture recognition and proximity-based interactions.
  • Smart Home Devices: Control lighting and other devices based on ambient light and proximity.

Features:

  • Ambient Light Sensing (ALS): Measures the intensity of ambient light for automatic brightness adjustment.
  • Proximity Detection: Detects the presence of nearby objects.
  • Integrated Solution: Combines ALS and proximity sensing in a single package, saving space and simplifying design.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • I2C Interface: Provides a simple and standardized digital interface for communication with microcontrollers and other digital systems.
  • Programmable Interrupts: Enables the generation of interrupts based on light and proximity thresholds.

Benefits:

  • Improved User Experience: Automatic brightness adjustment enhances user comfort and reduces eye strain. Touchscreen disabling during calls prevents accidental touches.
  • Extended Battery Life: Optimizing display brightness and disabling features when not needed reduces power consumption.
  • Space Savings: Integration of ALS and proximity sensing reduces the number of components required.
  • Simplified System Design: The I2C interface simplifies integration with other system components.
  • Enhanced Functionality: Proximity sensing enables new features and interactions.

Additional Details:

The LTR-5576D-M typically operates on a low supply voltage (e.g., 1.8V to 3.3V). The I2C interface allows for easy communication with a microcontroller, enabling reading of the ambient light intensity and proximity data. The proximity sensor uses an infrared (IR) LED and a photodiode to detect the presence of objects. The sensor's spectral response is designed to mimic the human eye's sensitivity to light, providing accurate and relevant measurements for brightness control. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess