EN
  • EN
  • DE

LTR-4206

Part No LTR-4206
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW T1 / Phototransistors 940nm Top View T-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 4.8 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 20°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case T-1
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 924568-LTR-4206
Ultra Librarian 3D Model Ultra Librarian LTR-4206 CAD Model

Description

The LTR-4206 is a phototransistor optical sensor from Lite-On Inc.

  • Viewing Angle: 20°
  • Wavelength: 940nm
  • Maximum Power: 100mW
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Dark Current: 100nA
  • Package: T-1
  • Mounting Type: Through-hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.7697
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL / Phototransistors 890nm Top View Pill
Lowest to $4.3657
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0253
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/DARLINGTON PHOTO TO-18
Lowest to $29.4225

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,400+ $0.0715 $100.1000
2,165+ $0.0693 $150.0345
2,990+ $0.0670 $200.3300
3,860+ $0.0648 $250.1280
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess