The MGSF3454VT1G is a high-performance, energy-efficient N-Channel Power MOSFET from ON Semiconductor, a leading provider of semiconductor solutions. This MOSFET is designed to meet the rigorous demands of a variety of applications, including power management, switching, and amplification tasks in a wide range of electronic devices.
Key Features
- Low On-Resistance: The MGSF3454VT1G boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for applications that require quick response times and high-frequency operation.
- Low Threshold Voltage: The device operates at a low gate threshold voltage, making it suitable for low-voltage applications and enabling it to be driven by logic-level voltages.
- Energy Efficiency: Its energy-efficient design helps to reduce power consumption, making it a suitable choice for battery-powered devices and energy-sensitive applications.
- Compact Surface-Mount Package: The MGSF3454VT1G comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.
Applications
The versatility of the MGSF3454VT1G makes it suitable for a wide range of applications, including:
- DC/DC Converters
- Power Supply Circuits
- Motor Control Systems
- LED Lighting Solutions
- Portable Electronic Devices
- Load/Power Switching
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Gate-to-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
0.68A
Power Dissipation (P<sub>D)
225mW
Operating Temperature Range
-55°C to +150°C
Overall, the MGSF3454VT1G from ON Semiconductor is a robust and reliable choice for designers looking to enhance the performance and efficiency of their electronic designs. With its low on-resistance, high switching speed, and compact form factor, it offers an excellent solution for a multitude of modern electronic applications.