EN
  • EN
  • DE
  • IT

LTR-209

Part No LTR-209
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW RAD / Phototransistors 940nm Top View Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Lite-On Inc.
Package Bag
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 4 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 16°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Radial
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 880182-LTR-209
Ultra Librarian 3D Model Ultra Librarian LTR-209 CAD Model

Description

The 880182-LTR-209 is a phototransistor component from Lite-On Inc.

  • Category: Optical Sensors - Phototransistors
  • Mounting Type: Through Hole
  • Viewing Angle: 16 degrees
  • Wavelength: 940nm
  • Maximum Power: 100mW
  • Maximum Collector-Emitter Voltage: 30V
  • Package: Radial
  • Standard Package: 1,000 pcs
  • Operating Temperature: -40 degrees Celsius to 85 degrees Celsius

You May Also Be Interested in

Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.6654
Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3661
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM / Phototransistors 850nm Top View 2-SMD, Gull Wing
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2807 $65.9645
565+ $0.2303 $130.1195
870+ $0.2238 $194.7060
1,200+ $0.2160 $259.2000
1,545+ $0.2096 $323.8320
2,070+ $0.1876 $388.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess