EN
  • EN
  • DE

LTL1NHTBH4J

Part No LTL1NHTBH4J
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 45 °
Wavelength 2.54 mm
Win Source Part Number 964589-LTL1NHTBH4J
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTL1NHTBH4J CAD Model

Description

The LTL1NHTBH4J is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indicator and display applications, offering high brightness and a wide viewing angle. Its small size and ease of integration make it suitable for a broad range of electronic devices.

Applications:

  • Indicator Lights: Used as indicator lights on electronic devices to provide status information.
  • Backlighting: Employed as backlighting for LCD screens and keypads.
  • Consumer Electronics: Integrated into various consumer electronics such as remote controls, appliances, and toys.
  • Automotive Electronics: Used in automotive dashboards and instrument panels.
  • Industrial Equipment: Employed in industrial control panels and equipment.

Features:

  • High Brightness: Provides high luminous intensity for clear visibility.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform light distribution.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

  • Clear Visibility: Provides clear visibility in various lighting conditions.
  • Easy Integration: Simplifies integration into existing designs due to its SMT design and compact size.
  • Energy Efficiency: Consumes minimal power, reducing energy consumption.
  • Long Lifespan: Offers a long operating lifespan, reducing maintenance and replacement costs.

Additional Details:

  • Color: [Specific color would be listed here if available, such as Red, Green, Blue, etc.]
  • Luminous Intensity: [Specific value would be listed here if available]
  • Forward Voltage: [Specific value would be listed here if available]
  • Operating Temperature Range: -40°C to +85°C

The LTL1NHTBH4J LED by Lite-On is a versatile and reliable component for various indicator and display applications. Its high brightness, wide viewing angle, and compact size make it a suitable choice for designers seeking optimal performance in demanding environments.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0566 $58.0150
2,500+ $0.0462 $115.5000
3,850+ $0.0450 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331,845 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess