EN
  • EN
  • DE

LTL-4231N-1

Part No LTL-4231N-1
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED Uni-Color Green 565nm 2-Pin T-1 / LED GRN DIFF 3MM ROUND T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Color Green
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 5.6mcd
Lens Style/Size Round with Domed Top, 3mm (T-1), 3.00mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 10mA
Viewing Angle 60°
Mounting Style Through Hole
Wavelength - Dominant 569nm
Wavelength - Peak 565nm
Package Radial
Manufacturer Package T-1
Height (Maximum) 5.85mm
Win Source Part Number 784524-LTL-4231N-1
Popularity Medium
Supply and Demand Status Balance
Family Name LTL-4231N-1
Introduction Date April 04, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LTL-4231N-1 CAD Model

Description

The LTL-4231N-1 is a red LED (Light Emitting Diode) manufactured by Lite-On Inc. This LED is designed for general-purpose indication and display applications. It is commonly used where a visual signal is required, such as in consumer electronics, instrumentation, and control panels.

Applications:

  • Power Indicators: Used as power indicators in electronic devices to show whether the device is powered on.
  • Status Indicators: Implemented as status indicators in control panels and equipment to display operational status.
  • Backlighting: Used for backlighting switches and displays in various applications.
  • Panel Indicators: Incorporated into front panels of electronic devices to indicate various functions and modes.
  • General Purpose Indication: Used for various general-purpose indication purposes where a visible light signal is needed.

Features:

  • Red Light Emission: Emits a bright red light for clear visibility.
  • Standard T-1 3/4 (5mm) Package: Comes in a standard T-1 3/4 (5mm) through-hole package for easy mounting.
  • High Luminous Intensity: Provides high luminous intensity for good visibility in various ambient lighting conditions.
  • Low Forward Voltage: Operates at a low forward voltage, making it compatible with a wide range of circuits.
  • Long Operating Life: Designed for long operating life, ensuring reliable performance over time.

Benefits:

  • Clear Visual Indication: Provides a clear visual indication of device status or function.
  • Easy to Install: Can be easily installed using standard through-hole mounting techniques.
  • Reliable Performance: Offers reliable performance over a long operating life.
  • Cost-Effective Solution: Provides a cost-effective solution for visual indication needs.
  • Wide Compatibility: Compatible with a wide range of electronic circuits and applications.

Additional Details:

The LTL-4231N-1 operates on a forward voltage and requires a current limiting resistor to prevent damage. Detailed technical specifications, including forward voltage, luminous intensity, and viewing angle, can be found in the device datasheet provided by Lite-On Inc. The datasheet also provides information on recommended soldering practices and handling precautions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess