EN
  • EN
  • DE

LTH-306-64

Part No LTH-306-64
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description Property of Lite-On Only | SENSOR OPT SLOT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Mounting Style Snap-On
Manufacturer Package Module, Connector, Slot Type
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 715032-LTH-306-64
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTH-306-64 CAD Model

Description

The Lite-On Inc. LTH-306-64 is a snap-on type module connector for sensors and transducers.

  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (unlimited)
  • Output Configuration: Not specified
  • Sensing Method: Not specified
  • Sensing Distance: Not specified
  • Temperature Range - Operating: Not specified

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess