The LTE-S9301-14 is a surface-mount technology (SMT) LED manufactured by Lite-On Inc. It is designed for applications requiring a compact and efficient light source, typically used in backlighting, indicators, and general illumination. Its small size and ease of integration make it a versatile component for various electronic devices.
Applications
- Backlighting for LCDs and keypads
- Indicator lights for electronic devices
- General illumination
- Automotive lighting
- Consumer electronics
Features
- Surface-mount package
- Compact size
- High luminous intensity
- Wide viewing angle
- Low power consumption
- Long lifespan
Benefits
- Space-Saving Design: The surface-mount package allows for efficient use of board space, enabling smaller and more compact device designs.
- Energy Efficiency: Low power consumption contributes to energy savings and longer battery life in portable devices.
- Bright Illumination: High luminous intensity ensures clear and visible light output in various lighting conditions.
- Easy Integration: The SMT package simplifies the assembly process, reducing manufacturing costs and time.
- Reliable Performance: Long lifespan and stable light output ensure consistent performance over time.
Additional Details
The LTE-S9301-14 typically operates at a forward voltage of around 2.0V to 3.6V, with a forward current of approximately 20mA. The specific color and luminous intensity can vary depending on the particular variant within the LTE-S9301 series. It is often used in mobile phones, handheld devices, and automotive dashboards, providing reliable and efficient illumination. The device is also RoHS compliant, ensuring that it meets environmental standards for hazardous substances.