EN
  • EN
  • DE
  • IT

LTE-5228A

Part No LTE-5228A
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 3.31mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension T 1 3/4
Win Source Part Number 206764-LTE-5228A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-5228A CAD Model

Description

The Lite-On Inc. 206764-LTE-5228A is an infrared (IR) through-hole mounted diode with a top view orientation. Key specifications include:

  • Forward Voltage: 1.2V
  • Viewing Angle: 40 degrees
  • Wavelength: 940nm
  • Radiant Intensity: 3.31mW/sr @ 20mA
  • Maximum Continuous Forward Current: 100mA
  • Operating Temperature Range: -40°C to 85°C

This diode is popular in optoelectronics and is supplied in bulk packaging with 1k pcs per package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-Speed Switching Diode
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Lowest to $2.1940
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1280
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
Lite-On Inc.
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to $0.6520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess