EN
  • EN
  • DE

LTE-4208M

Part No LTE-4208M
Manufacturer Lite-On Inc.
Catalog Misc Products
Description Property of LITE-ON Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828694-LTE-4208M
Ultra Librarian 3D Model Ultra Librarian LTE-4208M CAD Model

Description

The LTE-4208M is a high-performance infrared (IR) LED manufactured by Lite-On Inc. This LED is designed for a variety of applications requiring reliable and efficient IR light emission. Its robust construction and optimized design make it suitable for both indoor and outdoor use.

Applications

  • Remote control systems (TVs, DVD players, etc.)
  • Optical switches
  • Infrared data transmission
  • Light curtains
  • Proximity sensors

Features

  • High radiant intensity
  • Wavelength: 850nm (typical)
  • Narrow viewing angle
  • High reliability
  • Standard T-1 3/4 (5mm) package
  • Lead-free

Benefits

  • Efficient IR Emission: Provides strong and consistent IR signals, ensuring reliable operation in various applications.
  • Long Lifespan: Designed for extended operational life, reducing the need for frequent replacements.
  • Compact Size: The standard T-1 3/4 package allows for easy integration into existing designs.
  • Low Power Consumption: Reduces overall energy consumption in the application.
  • RoHS Compliant: Environmentally friendly, meeting current regulatory standards.

Additional Details

The LTE-4208M features a Gallium Aluminum Arsenide (GaAlAs) emitting diode. Its narrow viewing angle allows for focused IR beam, which is crucial for long-distance communication and accurate sensing. The forward voltage typically ranges from 1.2V to 1.6V, and the forward current is usually around 100mA. This LED is also resistant to electrostatic discharge (ESD), enhancing its durability and reliability in harsh environments. It is commonly used in security systems, industrial automation, and consumer electronics.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess