EN
  • EN
  • DE

LTE-3271T

Part No LTE-3271T
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA T 3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 6mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.25V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension T 3/4
Win Source Part Number 206759-LTE-3271T
Ultra Librarian 3D Model Ultra Librarian LTE-3271T CAD Model

Description

The Lite-On Inc. infrared (IR) component is a through-hole mounting type electronic component with the following specifications:

  • Orientation: Top view
  • Radiant Intensity: 6mW/sr @ 20mA
  • Forward Voltage: 1.25V
  • Viewing Angle: 50 degrees
  • Wavelength: 940nm
  • Continuous Forward Current: 100mA
  • Operating Temperature Range: -40 degrees Celsius to 85 degrees Celsius (TA)
  • Type: T 3/4

This IR component is widely used in optoelectronics applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2261 $58.7860
625+ $0.1856 $116.0000
965+ $0.1799 $173.6035
1,330+ $0.1741 $231.5530
1,720+ $0.1682 $289.3040
2,300+ $0.1508 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess